Status: | Active |
---|---|
Series: | MMBZ A-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0288
|
90,060
in stock
|
Buy Now | |
Future Electronics
from US$0.0284
|
240,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0298
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
90,060
in stock
|
Buy Now | |
element14
from US$0.0346
|
90,060
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.0280
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Working Peak Reverse Voltage Range - 3 V to 26 V |
SOT-23 Package Allows Either Two Separate Unidirectional Configurations or a Single Bidirectional Configuration |
Standard Zener Breakdown Voltage Range - 5.6 V to 33 V |
Peak Power - 24 or 40 Watts @ 1.0 ms (Unidirectional) |
ESD Rating of Class N (exceeding 16 kV) per the Human Body Model |
Maximum Clamping Voltage @ Peak Pulse Current |
Low Leakage < 5.0 µ A |
Flammability Rating UL 94V-O Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260 degrees C for 10 Seconds |
Package designed for optimal automated board assembly |
Small package size for high density applications |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MMBZ A-SERIES |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 18 |
P Max (W) | 0.225 |
Package Type | SOT-23-3 |
SZMMBZ Series 40 W 25 Vcl Uni/Bi-Directional Zener TVS Diode - SOT-23 | Future Electronics |
ESD Suppressor TVS 16KV 3-Pin SOT-23 T/R | Avnet Asia |
Tvs Diode, 40W, 14.5V, Unidir, Sot-23 | Newark Electronics |
TVS DIODE, 40W, 14.5V, UNIDIR, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a SZMMBZ18VALT1G?
Additional datasheets, footprints and schematics for SZMMBZ18VALT1G are listed on our Part Details page. You can also find images and similar parts to SZMMBZ18VALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZMMBZ18VALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMMBZ18VALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZMMBZ18VALT1G fall under?
The SZMMBZ18VALT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZMMBZ18VALT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZMMBZ18VALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZMMBZ18VALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZMMBZ18VALT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for SZMMBZ18VALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZMMBZ18VALT1G often in real-time on the comparison pages.
What if I can't find stock of SZMMBZ18VALT1G?
You can fill out our help required form which you can use to request a quote for SZMMBZ18VALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.