Status: | Active |
---|---|
Series: | SY89876L |
RoHS: | Compliant |
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN).
Integrated programmable clock divider and 1:2 fanout buffer |
>2.0GHz fMAX |
<190ps tr/tf |
<15ps within device skew |
<10psPP total jitter |
<1psRMS cycle-to-cycle jitter |
Unique input termination and VTPin for DC- and ACcoupled inputs; CML, PECL, LVDS and HSTL |
LVDS-compatible outputs |
TTL/CMOS inputs for select and reset |
Parallel programming capability |
Programmable divider ratios of 1, 2, 4, 8 and 16 |
Low voltage operation 3.3V |
Output disable function |
-40°C to 85°C industrial temperature range |
Available in 16-pin (3mm x 3mm) MLF® package |
Product Type | Divider |
---|---|
Description | ÷1, ÷2, ÷4, ÷8, ÷16; 2 Outputs |
Input | ANY |
Output | LVDS |
Supply Voltage | 3.3V |
Max Freq (GHz) | 2 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 870 |
Icc (mA) | 75 |
Power Supply | 0 |
Max Within Device Skew (ps) | 15 |
OE | True |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVDS |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
SY89876L Data Sheet |
User Guides |
---|
SY89876L Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.8017 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
3.3V LVDS Output Clock Divider/Fanout | Microchip Technology |
3.3V Lvds Output Clock Divider/Fanout 16 Vqfn 3X3X1.00Mm T/R Rohs Compliant: Yes |Microchip SY89876LMG-TR | Newark Electronics |
SY89876L Series 3.3V 2GHz Any Differential IN-to-LVDS Programmable Clock Divider | Future Electronics |
Clock Divider/ Buffer 16-Pin MLF T/R | Avnet America |
Where can I find additional details, specifications and documents for a SY89876LMG-TR?
Additional datasheets, footprints and schematics for SY89876LMG-TR are listed on our Part Details page. You can also find images and similar parts to SY89876LMG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89876LMG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89876LMG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89876LMG-TR fall under?
The SY89876LMG-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89876LMG-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89876LMG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SY89876LMG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89876LMG-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for SY89876LMG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89876LMG-TR often in real-time on the comparison pages.
What if I can't find stock of SY89876LMG-TR?
You can fill out our help required form which you can use to request a quote for SY89876LMG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.