Status: | Active |
---|---|
Series: | SY89856U |
RoHS: | Compliant |
Prices starting from US$2.74
6 ultra-low skew copies of the selected input |
2:1 MUX input included for clock switchover applications |
Low power: 225mW typical (2.5V) |
2.5V to 3.3V supply voltage |
Unique input isolation design minimizes crosstalk |
Clock frequency range: DC to >2.0GHz |
<400ps IN-to-OUT tpd |
<200ps tr/tf times |
<30ps skew (output-to-output) |
40fsRMS phase jitter |
<0.7psRMS crosstalk-induced jitter |
Unique input termination and VT pin accepts DCand AC-coupled inputs (CML, PECL, LVDS) |
100k LVPECL compatible output swing |
-40°C to +85°C industrial temperature range |
Available in 32-pin (5mm x 5mm) QFN package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 2:6 |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 3 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 460 |
Icc (mA) | 90 |
Power Supply | 0 |
Max Within Device Skew (ps) | 30 |
OE | False |
RPE | False |
FSI | False |
Input Mux | True |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVPECL |
Number Of Outputs | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY89856U Data Sheet |
User Guides |
---|
SY89856U Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
2.5V/3.3V Low Power 1:6 LVPECL Fanout with 2:1 MUX Input and Internal Input Term | Microchip Technology |
Fan-Out Buffer, 3Ghz, Qfn-32 |Microchip SY89856UMG | Newark Electronics |
SY89856 Series 2.5/3.3 V 2GHz 1:6 LVPECL Fanout Buffer with 2:1 Input MUX QFN-32 | Future Electronics |
Clock Fanout Buffer 6-OUT 32-Pin QFN Tube | Avnet America |
FAN-OUT BUFFER, 3GHZ, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a SY89856UMG?
Additional datasheets, footprints and schematics for SY89856UMG are listed on our Part Details page. You can also find images and similar parts to SY89856UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89856UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89856UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89856UMG fall under?
The SY89856UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89856UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89856UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89856UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89856UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY89856UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89856UMG often in real-time on the comparison pages.
What if I can't find stock of SY89856UMG?
You can fill out our help required form which you can use to request a quote for SY89856UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.