Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Logic Family / Base Number | - |
---|---|
Logic Device Type | Buffer Translator |
Logic Case Style | MLF |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Clock IC Case Style | MLF |
Clock IC Type | Fanout Buffer Translator |
Frequency | 1GHz |
No. of Outputs | 4Outputs |
2.5V/3.3V 1:4 LVTTL-to-PECL Fanout Buffer/Translator | Microchip Technology |
2.5V/3.3V 1:4 LVTTL-TO-PECL FANOUT BUFFER/TRANSLATOR | Avnet America |
Fan-Out Buffer/Translator, 3Ghz, Dfn-8 |Microchip SY89834UMG | Newark Electronics |
SY89834U Series 1 GHz LVTTL/CMOS to-LVPECL Fanout Buffer/Translator - MLF-16 | Future Electronics |
FAN-OUT BUFFER/TRANSLATOR, 3GHZ, DFN-8 | Farnell |
Where can I find additional details, specifications and documents for a SY89834UMG?
Additional datasheets, footprints and schematics for SY89834UMG are listed on our Part Details page. You can also find images and similar parts to SY89834UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89834UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89834UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89834UMG fall under?
The SY89834UMG is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SY89834UMG when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89834UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89834UMG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SY89834UMG have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for SY89834UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89834UMG often in real-time on the comparison pages.
What if I can't find stock of SY89834UMG?
You can fill out our help required form which you can use to request a quote for SY89834UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.