Status: | Active |
---|---|
Series: | SY89545L |
RoHS: | Compliant |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.22
|
No stock
|
Buy Now | |
Microchip Technology
from US$5.43
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
-
|
Buy Now | |
Future Electronics
from US$6.12
|
-
|
Buy Now | |
Avnet America
from US$7.50
|
-
|
Buy Now | |
element14
from US$4.54
|
-
|
Buy Now | |
Farnell
from US$2.19
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Selects among four differential inputs |
DC-to >3.2Gbps data rate throughput |
<600ps In-to-Out tpd |
<150ps tr/tf |
<1psRMS random jitter |
<10psPP deterministic jitter |
<10psPP total jitter (clock) |
<0.7psRMS crosstalk-induced jitter |
Unique input isolation design minimizes crosstalk |
Internal input termination |
Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) |
350mV LVDS output swing |
CMOS/TTL compatible MUX select |
Power supply 3.3V +10% |
-40°C to +85°C temperature range |
Available in 32-pin (5mm x 5mm) MLF® package |
Product Type | Multiplexers |
---|---|
Description | 4:01 |
Input | ANY |
Output | LVDS |
Supply Voltage | 3.3V |
Max Freq (GHz) | 3 |
Max Data (Gbps) | 3.2 |
Max Prop Delay (ps) | 600 |
Icc (mA) | 44 |
Max Within Device Skew (ps) | 25 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVDS |
Output Voltage | 3.3V |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY89545L Data Sheet |
User Guides |
---|
SY89542/3/4/5/6/7 Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
3.3V, 3.2Gbps 4:1 LVDS Multiplexer | Microchip Technology |
3.3V, 3.2Gbps 4:1 Lvds Multiplexer 32 Vqfn 5X5X0.9Mm Tube Rohs Compliant: Yes |Microchip SY89545LMG | Newark Electronics |
SY89545L Series 3 GHz 3.2Gbps Differential 4:1 LVDS Multiplexer - MLF-32 | Future Electronics |
Multiplexer 1-Element CMOS/TTL 4-IN 32-Pin MLF EP Tube | Avnet America |
MUX, SINGLE, 4-CH, MLF-32 | Farnell |
Where can I find additional details, specifications and documents for a SY89545LMG?
Additional datasheets, footprints and schematics for SY89545LMG are listed on our Part Details page. You can also find images and similar parts to SY89545LMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89545LMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89545LMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89545LMG fall under?
The SY89545LMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89545LMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89545LMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89545LMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89545LMG have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SY89545LMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89545LMG often in real-time on the comparison pages.
What if I can't find stock of SY89545LMG?
You can fill out our help required form which you can use to request a quote for SY89545LMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.