Status: | Active |
---|---|
Series: | SY89200U |
RoHS: | Compliant |
Prices starting from US$3.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.57
|
No stock
|
Buy Now | |
Chip One Stop
from US$8.34
|
240
in stock
|
Buy Now | |
Microchip Technology
from US$9.04
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$10.23
|
-
|
Buy Now | |
Future Electronics
from US$10.16
|
-
|
Buy Now | |
Avnet America
from US$12.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Three low-skew LVDS output banks with programmable ÷1, ÷2 and ÷4 divider options |
Three independently programmable output banks |
Accepts a clock frequency up to 1.5GHz |
<900ps IN-to-OUT propagation delay |
<150ps rise/fall time |
<50ps bank-to-bank phase offset |
Ultra-low jitter design: |
<1psRMS random jitter |
<10psPP total jitter (clock) |
Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) |
LVDS-compatible outputs |
CMOS/TTL-compatible output enable (EN) and divider select control |
2.5V ±5% power supply |
-40°C to +85°C temperature range |
Available in 32-pin (5mm x 5mm) QFN package |
Product Type | Divider |
---|---|
Description | 1:8 |
Input | ANY |
Output | LVDS |
Supply Voltage | 2.5 |
Max Freq (GHz) | 1.5 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 900 |
Icc (mA) | 350 |
Power Supply | 0 |
Max Within Device Skew (ps) | 25 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVDS |
Number Of Outputs | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY89200U Data Sheet |
User Guides |
---|
SY89200/202U Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
2.5V 1:8 LVDS fanout w/ Divide by 1, 2, 4 Dividers | Microchip Technology |
Clk Divider/Fan-Out Buffer, 1.5Ghz, Qfn |Microchip SY89200UMG | Newark Electronics |
SY89200U Series 1.5 GHz 1:8 LVDS Fanout Buffer with Three ≈1/≈2/≈4 Clock Divider | Future Electronics |
Clock Fanout Buffer 8-OUT 32-Pin VQFN Tube | Avnet America |
CLK DIVIDER/FAN-OUT BUFFER, 1.5GHZ, QFN | Farnell |
Where can I find additional details, specifications and documents for a SY89200UMG?
Additional datasheets, footprints and schematics for SY89200UMG are listed on our Part Details page. You can also find images and similar parts to SY89200UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89200UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89200UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89200UMG fall under?
The SY89200UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89200UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89200UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89200UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89200UMG have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SY89200UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89200UMG often in real-time on the comparison pages.
What if I can't find stock of SY89200UMG?
You can fill out our help required form which you can use to request a quote for SY89200UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.