Status: | Active |
---|---|
Series: | SY58035U |
RoHS: | Compliant |
Prices starting from US$6.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.58
|
No stock
|
Buy Now | |
Microchip Technology
from US$11.66
|
955
in stock
|
Buy Now | |
Future Electronics
from US$16.77
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$12.71
|
-
|
Buy Now | |
Avnet America
from US$12.22
|
-
|
Buy Now | |
element14
from US$14.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Provides six ultra-low skew copies of the selected input |
2:1 MUX input included for clock switchover applications |
Clock frequency range: DC to >4.5GHz |
<320ps IN-to-OUT tpd |
<110ps tr/tf times |
<20ps skew (output-to-output) |
Ultra-low jitter design: |
50fsRMS phase jitter (typ) |
Low supply voltage operation: 2.5V and 3.3V |
Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) |
Unique input isolation design minimizes crosstalk |
100K LVPECL compatible output swing |
-40°C to +85°C temperature range |
Available in 32-pin (5mm x 5mm) MLF® package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 2:6 |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 4.5 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 230 |
Icc (mA) | 185 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | True |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVPECL |
Number Of Outputs | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
SY58035U Data Sheet |
User Guides |
---|
SY58034U/35U/36U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.230833 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
Ultra High Speed 1:6 LVPECL Fanout Buffer/Translator w/ 2:1 Mux | Microchip Technology |
SY58035U Series 2.5/3.3 V 4.5 GHz 1:6 LVPECL Fanout Buffer with 2.1 MUX - MLF-32 | Future Electronics |
Fan-Out Buffer, 5.5Ghz, Mlf-32 | Newark Electronics |
Clock Fanout Buffer 6-OUT 32-Pin VQFN Tube | Avnet America |
FAN-OUT BUFFER, 5.5GHZ, MLF-32 | element14 |
Where can I find additional details, specifications and documents for a SY58035UMG?
Additional datasheets, footprints and schematics for SY58035UMG are listed on our Part Details page. You can also find images and similar parts to SY58035UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58035UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58035UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58035UMG fall under?
The SY58035UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY58035UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58035UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58035UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58035UMG have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SY58035UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58035UMG often in real-time on the comparison pages.
What if I can't find stock of SY58035UMG?
You can fill out our help required form which you can use to request a quote for SY58035UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.