Status: | Active |
---|---|
Series: | SY55855V |
RoHS: | Compliant |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.38
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$5.84
|
75
in stock
|
Buy Now | |
Microchip Technology
from US$6.01
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$6.47
|
-
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$6.28
|
-
|
Buy Now | |
element14
from US$6.69
|
-
|
Buy Now | |
Farnell
from US$3.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guaranteed fMAX >750MHz over temperature |
1.5Gbps throughput capability |
3.0V to 5.7V power supply |
Guaranteed <700ps propagation delay over temperature |
Guaranteed <50ps within-device skew over temperature |
LVDS compatible outputs |
Fully differential I/O architecture |
Wide operating temperature range: -40°C to +85°C |
Available in a tiny 10-pin MSOP package |
Product Type | Logic Translators |
---|---|
Input | PECL/LVPECL/CML |
Output | LVDS |
Supply Voltage | 3.3/5 |
Max Freq (GHz) | 0.75 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 700 |
Icc (mA) | 80 |
Power Supply | 0 |
Max Within Device Skew (ps) | 50 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Channels | Dual |
Output Type | LVDS |
Number Of Outputs | 0 |
Output Voltage | 3.3/5 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
LVDS translator | Microchip Technology |
Dual CML/LVPECL - LVDS Translator MSOP10 | RS |
Lvds Translator 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip SY55855VKG | Newark Electronics |
SY55855V Series 750 MHz Fully differential CML/PECL/LVPECL to LVDS Translator | Future Electronics |
Translator CML/PECL/LVPECL to LVDS 10-Pin MSOP Tube | Avnet America |
IC, TRNSLTR CML/PECL/LVPECL TO LVDS | Farnell |
Where can I find additional details, specifications and documents for a SY55855VKG?
Additional datasheets, footprints and schematics for SY55855VKG are listed on our Part Details page. You can also find images and similar parts to SY55855VKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY55855VKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY55855VKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY55855VKG fall under?
The SY55855VKG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SY55855VKG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY55855VKG you can contact the distributor directly for product support, shipping queries etc.
Is the SY55855VKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY55855VKG have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SY55855VKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY55855VKG often in real-time on the comparison pages.
What if I can't find stock of SY55855VKG?
You can fill out our help required form which you can use to request a quote for SY55855VKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.