Status: | Active |
---|---|
Series: | SY100EPT22V |
RoHS: | Compliant |
3.3V and 5V power supply options |
300ps typical propagation delay |
Differential LVPECL output |
ICC Max 25mA |
PNP LVTTL input for minimal loading |
Flow-through pinouts |
Q outputs will default HIGH with inputs open |
Max. frequency range 800MHz |
Available in 8-pin MSOP and SOIC packages |
Product Type | Logic Translators |
---|---|
Input | TTL/LVTTL/CMOS/LVCMOS |
Output | PECL |
Supply Voltage | 3.3/6 |
Max Freq (GHz) | 0.8 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 600 |
Icc (mA) | 25 |
Power Supply | 0 |
Max Within Device Skew (ps) | 500 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Channels | Dual |
Output Type | PECL/LVPECL |
Number Of Outputs | 0 |
Output Voltage | 3.3/6 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.3347 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
3.3V/5V Dual LVTTL/LVCMOS-to-Differential LVPECL Translator | Microchip Technology |
3.3V/5V Dual Lvttl/Lvcmos-To-Differential Lvpecl Translator 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip SY100EPT22VKG-TR | Newark Electronics |
SY100EPT22V Series 3.3/5V Dual LVTTL/LVCMOS-to-Differential LVPECL Translator | Future Electronics |
3.3V/5V DUAL LVTTL/LVCMOS-TO-DIFFERENTIAL LVPECL TRANSLATOR | Avnet America |
Where can I find additional details, specifications and documents for a SY100EPT22VKG-TR?
Additional datasheets, footprints and schematics for SY100EPT22VKG-TR are listed on our Part Details page. You can also find images and similar parts to SY100EPT22VKG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EPT22VKG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EPT22VKG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EPT22VKG-TR fall under?
The SY100EPT22VKG-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EPT22VKG-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EPT22VKG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EPT22VKG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EPT22VKG-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for SY100EPT22VKG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EPT22VKG-TR often in real-time on the comparison pages.
What if I can't find stock of SY100EPT22VKG-TR?
You can fill out our help required form which you can use to request a quote for SY100EPT22VKG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.