Status: | Active |
---|---|
Series: | SY100EPT21 |
RoHS: | Compliant |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.17
|
10,200
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
600
in stock
|
Buy Now | |
Avnet America
from US$2.82
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guaranteed over the industrial temperature range: –40°C to +85°C |
Pin-for-pin; plug-in replacement to MC100EPT21D/DT |
3.3V power supply |
1.9ns typical propagation delay |
275MHz fMAX (Clock) |
Differential LVPECL inputs |
24mA LVTTL output |
Flow-through pinout |
Q output will default LOW with inputs open |
VBB output |
Available in 8-pin MSOP and SOIC package |
Product Type | Logic Translators |
---|---|
Input | LVPECL |
Output | LVPECL/LVTTL |
Supply Voltage | 3.3 |
Max Freq (GHz) | 0.275 |
Max Prop Delay (ps) | 2500 |
Icc (mA) | 14 |
Max Within Device Skew (ps) | 500 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | LVTTL |
Output Voltage | 3.3 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
3.3V Differential LVPECL-to-LVTTL Translator | Microchip Technology |
SY100EPT21 Series 3.3 V Differential LVPECL To LVTTL Translator - MSOP-8 | Future Electronics |
Logic Level Translator ECL/LVPECL to LVTTL 8-Pin MSOP Tube | Avnet America |
3.3V Differential Lvpecl-To-Lvttl Translator Rohs Compliant: Yes |Microchip SY100EPT21LKG | Newark Electronics |
LVPECL-LVTTL TRANSLATOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a SY100EPT21LKG?
Additional datasheets, footprints and schematics for SY100EPT21LKG are listed on our Part Details page. You can also find images and similar parts to SY100EPT21LKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EPT21LKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EPT21LKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EPT21LKG fall under?
The SY100EPT21LKG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SY100EPT21LKG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EPT21LKG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EPT21LKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EPT21LKG have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for SY100EPT21LKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EPT21LKG often in real-time on the comparison pages.
What if I can't find stock of SY100EPT21LKG?
You can fill out our help required form which you can use to request a quote for SY100EPT21LKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.