Status: | Active |
---|---|
Series: | SY100EP11U |
RoHS: | Compliant |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.24
|
10,200
in stock
|
Buy Now | |
Future Electronics
from US$2.85
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$2.99
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
element14
from US$3.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V, 3.3V, and 5V power supply options |
fMAX = >3GHz |
<20ps output-to-output skew |
<200ps tr/tf |
<300ps propagation delay |
Wide temperature range: -40°C to +85°C |
Available in 8-Pin (3mm x 3mm) MSOP and SOIC packages |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:2 |
Input | LVPECL/PECL/ECL |
Output | PECL |
Supply Voltage | 2.5/3.3/5 |
Max Freq (GHz) | 3 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 300 |
Icc (mA) | 30 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | PECL |
Number Of Outputs | 0 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
2.5-5V 1:2 PECL Fanout Buffer | Microchip Technology |
SY100EP11U Series 3 GHz 1:2 Differential Fanout Buffer - MSOP-8 | Future Electronics |
2.5-5V 1:2 Pecl Fanout Buffer 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip SY100EP11UKG | Newark Electronics |
MCCSY100EP11UKG | Avnet America |
FAN-OUT BUFFER, 3GHZ, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a SY100EP11UKG?
Additional datasheets, footprints and schematics for SY100EP11UKG are listed on our Part Details page. You can also find images and similar parts to SY100EP11UKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EP11UKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EP11UKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EP11UKG fall under?
The SY100EP11UKG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EP11UKG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EP11UKG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EP11UKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EP11UKG have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SY100EP11UKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EP11UKG often in real-time on the comparison pages.
What if I can't find stock of SY100EP11UKG?
You can fill out our help required form which you can use to request a quote for SY100EP11UKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.