Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Clock IC Type | Clock Driver Fanout Buffer |
---|---|
Frequency | 3GHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.8V |
Clock IC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.5-5V 1:10 PECL Fanout Buffer | Microchip Technology |
2.5-5V 1:10 Pecl Fanout Buffer 32 Tqfp 7X7X1Mm Tray Rohs Compliant: Yes |Microchip SY100EP111UTG | Newark Electronics |
SY100EP111U Series 3GHz 1:10 Differential LVPECL/LVECL/HSTL Clock Driver-TQFP-32 | Future Electronics |
2.5-5V 1:10 PECL FANOUT BUFFER | Avnet America |
CLK DRVR/FAN-OUT BUFFER, 3GHZ, TQFP-32 | Farnell |
Where can I find additional details, specifications and documents for a SY100EP111UTG?
Additional datasheets, footprints and schematics for SY100EP111UTG are listed on our Part Details page. You can also find images and similar parts to SY100EP111UTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EP111UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EP111UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EP111UTG fall under?
The SY100EP111UTG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to SY100EP111UTG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EP111UTG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EP111UTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SY100EP111UTG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SY100EP111UTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EP111UTG often in real-time on the comparison pages.
What if I can't find stock of SY100EP111UTG?
You can fill out our help required form which you can use to request a quote for SY100EP111UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.