Status: | Active |
---|---|
Series: | SY100ELT22 |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.34
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.95
|
370
in stock
|
Buy Now | |
Avnet America
from US$2.53
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
element14
from US$2.24
|
-
|
Buy Now | |
Farnell
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
300ps typical propagation delay |
<100ps output-to-output skew |
Differential PECL outputs |
PNP TTL inputs for minimal loading |
Flow-through pinouts |
Available in 8-pin SOIC package |
Product Type | Logic Translators |
---|---|
Input | TTL |
Supply Voltage | 5 |
Max Freq (GHz) | 0.15 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 600 |
Icc (mA) | 30 |
Power Supply | 0 |
Max Within Device Skew (ps) | 100 |
OE | True |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Channels | Dual |
Output Type | PECL |
Number Of Outputs | 0 |
Output Voltage | 2.5/3.3 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
3.3V Dual TTL-to-Differential PECL Translator | Microchip Technology |
Translator TTL to PECL 8-Pin SOIC Tube | Avnet America |
3.3V Dual TTL-to-Differential PECL Trans | RS |
3.3V Dual Ttl-To-Differential Pecl Translator 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip SY100ELT22LZG | Newark Electronics |
SY100ELT22L Series 3.8 V Dual TTL-to-Differential PECL Translator - SOIC-8 | Future Electronics |
IC, TRANSLATOR LVTTL TO LVPECL, SMD | element14 |
Where can I find additional details, specifications and documents for a SY100ELT22LZG?
Additional datasheets, footprints and schematics for SY100ELT22LZG are listed on our Part Details page. You can also find images and similar parts to SY100ELT22LZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100ELT22LZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100ELT22LZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100ELT22LZG fall under?
The SY100ELT22LZG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100ELT22LZG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100ELT22LZG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100ELT22LZG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100ELT22LZG have stock available?
Authorised distributors including Microchip Technology, Avnet America, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SY100ELT22LZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100ELT22LZG often in real-time on the comparison pages.
What if I can't find stock of SY100ELT22LZG?
You can fill out our help required form which you can use to request a quote for SY100ELT22LZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.