Status: | Active |
---|---|
Series: | SY100EL16V |
RoHS: | Compliant |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.10
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
-
|
Buy Now | |
Future Electronics
from US$2.61
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
element14
from US$2.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3V and 5V power supply options |
250ps propagation delay |
High bandwidth output transitions |
Internal 75KO input pull-down resistors |
Available in 8-pin (3mm x 3mm) MSOP and SOIC package |
Product Type | Drivers and Receivers |
---|---|
Input | ECL/PECL |
Output | ECL/PECL |
Supply Voltage | 3.3/5V |
Max Freq (GHz) | 0 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 425 |
Icc (mA) | 26 |
Power Supply | 0 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Channels | single |
Number Of Outputs | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
5V/3.3V Differential Receiver | Microchip Technology |
Receiver Differential, Smd, 100El16 |Microchip SY100EL16VZG | Newark Electronics |
SY100EL16V Series 5 /3.3 V Surface Mount Differential Receiver - SOIC-8 | Future Electronics |
Buffer/Line Driver 1-CH Non-Inv Bipolar 8-Pin SOIC Tube | Avnet America |
RECEIVER DIFFERENTIAL, SMD, 100EL16 | element14 |
Where can I find additional details, specifications and documents for a SY100EL16VZG?
Additional datasheets, footprints and schematics for SY100EL16VZG are listed on our Part Details page. You can also find images and similar parts to SY100EL16VZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EL16VZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EL16VZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EL16VZG fall under?
The SY100EL16VZG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EL16VZG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EL16VZG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EL16VZG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EL16VZG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SY100EL16VZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EL16VZG often in real-time on the comparison pages.
What if I can't find stock of SY100EL16VZG?
You can fill out our help required form which you can use to request a quote for SY100EL16VZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.