Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.88
|
8,835
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
37
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
37
in stock
|
Buy Now | |
element14
from US$1.80
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
265ps propagation delay |
5ps skew between outputs |
Available in 8-pin SOIC package |
High bandwidth output transitions |
Improved output waveform characteristics |
Internal 75ku2126 input pull-down resistors |
Replaces SY10/100EL11 |
Clock IC Type | Clock Buffer |
---|---|
Frequency | - |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 100 |
IC Generic Number | 100EL11 |
Logic Case Style | SOIC |
Logic Function Number | 11 |
Logic IC Base Number | 100 |
Logic IC Function | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 150µA |
Supply Voltage Range | 3.3V to 5V |
Termination Type | Surface Mount Device |
5V/3.3V 1:2 Differential Fanout Buffer | Microchip Technology |
SY100EL11V Series 5 / 3.3 V High Bandwidth 1:2 Differential Fanout Buffer-SOIC-8 | Future Electronics |
5V/3.3V 1:2 Differential Fanout Buffer Rohs Compliant: Yes |Microchip SY100EL11VZG | Newark Electronics |
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER | Avnet America |
BUFFER DIFFERENTIAL FANOUT, 100EL11 | element14 |
Where can I find additional details, specifications and documents for a SY100EL11VZG?
Additional datasheets, footprints and schematics for SY100EL11VZG are listed on our Part Details page. You can also find images and similar parts to SY100EL11VZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EL11VZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EL11VZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EL11VZG fall under?
The SY100EL11VZG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to SY100EL11VZG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EL11VZG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EL11VZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SY100EL11VZG have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SY100EL11VZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EL11VZG often in real-time on the comparison pages.
What if I can't find stock of SY100EL11VZG?
You can fill out our help required form which you can use to request a quote for SY100EL11VZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.