Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance Cd Max @ Vr F | 16.84pF |
---|---|
Forward Current If(AV) | - |
Repetitive Reverse Voltage Vrrm Max | 16V |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
VARACTOR DIODE, 16.84PF, SOT-23 | element14 |
Fm Varicap Twin Vr 6.5V/Reel |Onsemi SVC236-TB-E | Newark Electronics |
Where can I find additional details, specifications and documents for a SVC236-TB-E?
Additional datasheets, footprints and schematics for SVC236-TB-E are listed on our Part Details page. You can also find images and similar parts to SVC236-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVC236-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVC236-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVC236-TB-E fall under?
The SVC236-TB-E is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to SVC236-TB-E when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVC236-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the SVC236-TB-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVC236-TB-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SVC236-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVC236-TB-E often in real-time on the comparison pages.
What if I can't find stock of SVC236-TB-E?
You can fill out our help required form which you can use to request a quote for SVC236-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.