Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
1,552
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
12,955
in stock
|
Buy Now | |
element14
from US$3.21
|
12,955
in stock
|
Buy Now | |
Farnell
from US$2.94
|
12,955
in stock
|
Buy Now | |
TTI Europe
from US$2.26
|
5,600
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$2.25
|
2,400
in stock
|
Buy Now | |
CoreStaff
from US$3.58
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.35
|
742
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$2.35
|
-
|
Buy Now | |
RS Americas
from US$3.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
- TrenchFETu00ae Power MOSFET |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -110A |
Drain Source Voltage Vds | -80V |
On Resistance Rds(on) | 0.0093ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 375W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | -23.5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | -20V |
Mosfet,p Ch,80V,110A,d2Pak | Newark Electronics |
MOSFET,P CH,80V,110A,D2PAK | element14 |
P-CH SINGLE -80V TO-263 | TTI Europe |
Single P-Channel 80 V 0.0111 O 113 nC Surface Mount Power Mosfet -TO-263 (D2PAK) | Future Electronics |
Transistor MOSFET P-CH 80V 110A 3-Pin TO-263 | Avnet America |
N-Ch MOSFET D2Pak 80V 11.5mohm @ 10V | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH 80V 110A 9,3mOhm TO263-3 | Rutronik |
80V 110A 375W | Siliconix / Vishay SUM110P08-11L-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SUM110P08-11L-E3?
Additional datasheets, footprints and schematics for SUM110P08-11L-E3 are listed on our Part Details page. You can also find images and similar parts to SUM110P08-11L-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUM110P08-11L-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUM110P08-11L-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUM110P08-11L-E3 fall under?
The SUM110P08-11L-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUM110P08-11L-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUM110P08-11L-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUM110P08-11L-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUM110P08-11L-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for SUM110P08-11L-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUM110P08-11L-E3 often in real-time on the comparison pages.
What if I can't find stock of SUM110P08-11L-E3?
You can fill out our help required form which you can use to request a quote for SUM110P08-11L-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.