Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
No stock
|
Buy Now | |
TTI Europe
from US$1.03
|
22,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
18,380
in stock
|
Buy Now | |
element14
from US$1.44
|
18,380
in stock
|
Buy Now | |
Farnell
from US$1.43
|
18,380
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$1.45
|
1,980
in stock
|
Buy Now | |
Rutronik
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
Avnet Asia
from US$1.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -50A |
Drain Source Voltage Vds | -80V |
On Resistance Rds(on) | 0.021ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 136W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
P-CH SINGLE -80V TO-252 | TTI Europe |
Mosfet, P-Ch, -80V, -50A, To-252 | Newark Electronics |
MOSFET, P-CH, -80V, -50A, TO-252 | element14 |
Single P-Channel 80 V 0.0252 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
P-CH 80V 50A 25mOhm TO252-3 | Rutronik |
P-Ch MOSFET DPak (TO-252) 80V 29mohm @ 4 | RS |
Trans MOSFET P-CH 80V 12.5A 3-Pin(2+Tab) DPAK | Avnet America |
80V 50A 136W 25.2mohm @ 10V | Siliconix / Vishay SUD50P08-25L-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SUD50P08-25L-E3?
Additional datasheets, footprints and schematics for SUD50P08-25L-E3 are listed on our Part Details page. You can also find images and similar parts to SUD50P08-25L-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD50P08-25L-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD50P08-25L-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD50P08-25L-E3 fall under?
The SUD50P08-25L-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUD50P08-25L-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD50P08-25L-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD50P08-25L-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD50P08-25L-E3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SUD50P08-25L-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD50P08-25L-E3 often in real-time on the comparison pages.
What if I can't find stock of SUD50P08-25L-E3?
You can fill out our help required form which you can use to request a quote for SUD50P08-25L-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.