Status: | Unknown |
---|---|
Series: | SUD50P06-15L |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.97
|
68,000
in stock
|
Buy Now | |
TTI Europe
from US$1.13
|
44,000
in stock
|
Buy Now | |
element14
from US$1.35
|
2,500
in stock
|
Buy Now | |
Farnell
from US$1.24
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
1,578
in stock
|
Buy Now | |
Rutronik
from US$1.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
175 °C junction temperature |
Datasheet |
---|
SUD50P06-15L |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Single P-Channel 60 V 0.015 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
P-CH SINGLE -60V TO-252 | TTI Europe |
MOSFET, P CH, -60V, -50A, TO-252AA | element14 |
Sud50P06P-Channel 60-V (D-S) 175C Mosfet Rohs Compliant: Yes |Vishay SUD50P06-15L-E3 | Newark Electronics |
Trans MOSFET P-CH 60V 50A 3-Pin(2+Tab) DPAK | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH -60V -50A 15mOhm TO252-3 | Rutronik |
Where can I find additional details, specifications and documents for a SUD50P06-15L-E3?
Additional datasheets, footprints and schematics for SUD50P06-15L-E3 are listed on our Part Details page. You can also find images and similar parts to SUD50P06-15L-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD50P06-15L-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD50P06-15L-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD50P06-15L-E3 fall under?
The SUD50P06-15L-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUD50P06-15L-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD50P06-15L-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD50P06-15L-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD50P06-15L-E3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for SUD50P06-15L-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD50P06-15L-E3 often in real-time on the comparison pages.
What if I can't find stock of SUD50P06-15L-E3?
You can fill out our help required form which you can use to request a quote for SUD50P06-15L-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.