Status: | Unknown |
---|---|
Series: | SUD50P04-08 |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
8,965
in stock
|
Buy Now | |
element14
from US$0.60
|
74,632
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
66,767
in stock
|
Buy Now | |
Farnell
from US$0.69
|
66,767
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.03
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
2,503
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now |
Datasheet |
---|
SUD50P04-08 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
MOSFET, P CH, -40V, -50A, TO-252 | element14 |
Mosfet, P Channel, -40V, -50A, To-252-3 | Newark Electronics |
P-CH SINGLE -40V TO-252 | TTI Europe |
MOSFET P-Ch 40V 50A TrenchFET TO-252AA | RS |
P-CH MOSFET DPAK (TO-252) 40V 8.1MOHM @ 10V | Future Electronics |
Trans MOSFET P-CH 40V 50A 3-Pin(2+Tab) DPAK | Avnet Asia |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH 40V 50A 8.1mOhm TO252-3 | Rutronik |
MOSFET P-CH 40V 50A DPAK | Siliconix / Vishay SUD50P04-08-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SUD50P04-08-GE3?
Additional datasheets, footprints and schematics for SUD50P04-08-GE3 are listed on our Part Details page. You can also find images and similar parts to SUD50P04-08-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD50P04-08-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD50P04-08-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD50P04-08-GE3 fall under?
The SUD50P04-08-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUD50P04-08-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD50P04-08-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD50P04-08-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD50P04-08-GE3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and RS have stock available or on a lead time for SUD50P04-08-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD50P04-08-GE3 often in real-time on the comparison pages.
What if I can't find stock of SUD50P04-08-GE3?
You can fill out our help required form which you can use to request a quote for SUD50P04-08-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.