Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
25,630
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
44,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
8,057
in stock
|
Buy Now | |
element14
from US$0.98
|
8,057
in stock
|
Buy Now | |
Farnell
from US$0.49
|
8,057
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
3,522
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -18.3A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.048ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 38.5W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
P-CH SINGLE -60V TO-252 | TTI Europe |
P-Ch MOSFET DPak (TO-252) 60V 60mohm @ 1 | RS |
Single P-Channel 60 V 0.06 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
Trans MOSFET P-CH 60V 18.3A 3-Pin(2+Tab) DPAK | Avnet America |
Mosfet, P Ch, 60V, 18.3A, To-252 | Newark Electronics |
Transistor Polarity:P Channel | element14 |
MOSFET, P CH, 60V, 18.3A, TO-252 | Farnell |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Ch MOSFET DPak (TO-252) 60V 60mohm @ | Rutronik |
MOSFET P-CH 60V 18.3A TO-252 | Siliconix / Vishay SUD19P06-60-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SUD19P06-60-GE3?
Additional datasheets, footprints and schematics for SUD19P06-60-GE3 are listed on our Part Details page. You can also find images and similar parts to SUD19P06-60-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD19P06-60-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD19P06-60-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUD19P06-60-GE3 fall under?
The SUD19P06-60-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUD19P06-60-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD19P06-60-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD19P06-60-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD19P06-60-GE3 have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for SUD19P06-60-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD19P06-60-GE3 often in real-time on the comparison pages.
What if I can't find stock of SUD19P06-60-GE3?
You can fill out our help required form which you can use to request a quote for SUD19P06-60-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.