Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.49
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$11.71
|
No stock
|
Buy Now | |
Avnet Silica
-
|
10,170
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
RS
from US$12.48
|
-
|
Buy Now | |
Avnet America
from US$10.49
|
-
|
Buy Now | |
element14
from US$14.09
|
-
|
Buy Now | |
Farnell
from US$14.02
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 69A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.033ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 400W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Trans MOSFET N-CH 650V 69A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
MOSFET N-Channel 650V 69A TO247 | RS |
STW77N65M5 Series 650 V 0.033 Ohm 69 A N-Channel MDmeshÔ V Power Mosfet-TO-247-3 | Future Electronics |
MOSFET, N CH, 650V, 69A, TO 247 | Farnell |
Mosfet, N Ch, 650V, 69A, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a STW77N65M5?
Additional datasheets, footprints and schematics for STW77N65M5 are listed on our Part Details page. You can also find images and similar parts to STW77N65M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW77N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW77N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW77N65M5 fall under?
The STW77N65M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW77N65M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW77N65M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STW77N65M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW77N65M5 have stock available?
Authorised distributors including Avnet Silica, EBV Elektronik, RS, Future Electronics and Avnet America have stock available or on a lead time for STW77N65M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW77N65M5 often in real-time on the comparison pages.
What if I can't find stock of STW77N65M5?
You can fill out our help required form which you can use to request a quote for STW77N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.