Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.56
|
No stock
|
Buy Now | |
Chip One Stop
from US$4.79
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
48
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$4.57
|
-
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
element14
from US$5.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
USB IC Type | USB OTG Transceiver and Charge Pump |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 4.5V |
Interface Case Style | TFBGA |
No. of Pins | 36Pins |
Data Rate | 480Mbps |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Usb Otg Transceiver, 480Mbps, Tfbga-36 | Newark Electronics |
USB OTG ULPI Transceiver, USB 2.0, 3 V to 4.5 V, 36 Pins, TFBGA | Avnet Silica |
STULPI01B Series 4.5 V High-Speed USB On-The-Go ULPI Transceiver - TFBGA-36 | Future Electronics |
USB OTG TRANSCEIVER, 480MBPS, TFBGA-36 | element14 |
Where can I find additional details, specifications and documents for a STULPI01BTBR?
Additional datasheets, footprints and schematics for STULPI01BTBR are listed on our Part Details page. You can also find images and similar parts to STULPI01BTBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STULPI01BTBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STULPI01BTBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STULPI01BTBR fall under?
The STULPI01BTBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STULPI01BTBR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STULPI01BTBR you can contact the distributor directly for product support, shipping queries etc.
Is the STULPI01BTBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STULPI01BTBR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for STULPI01BTBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STULPI01BTBR often in real-time on the comparison pages.
What if I can't find stock of STULPI01BTBR?
You can fill out our help required form which you can use to request a quote for STULPI01BTBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.