Status: | Active |
---|---|
Series: | STTH3R04 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
980
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,386
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
1,241
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,029
in stock
|
Buy Now | |
element14
from US$0.26
|
980
in stock
|
Buy Now | |
Avnet Silica
-
|
49,400
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Negligible switching losses |
High junction temperature |
Low forward and reverse recovery times |
Product Specifications |
---|
DS5849 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH3R04 Series 400 V 3 A Axial Through Hole Ultrafast Recovery Diode - DO-201AD | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
ST Rectifier Diode 400V 3A 18ns DO-201AD | Distrelec |
Ultra Fast Diode 400V 3A DO201AD | Schukat Electronic |
Rectifier, 400V, 3A, Do-201Ad | Newark Electronics |
RECTIFIER, SINGLE, 3A, 400V, DO-201AD | element14 |
Diode Switching 400V 3A 2-Pin DO-201AD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH3R04RL?
Additional datasheets, footprints and schematics for STTH3R04RL are listed on our Part Details page. You can also find images and similar parts to STTH3R04RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3R04RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R04RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3R04RL fall under?
The STTH3R04RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3R04RL when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R04RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3R04RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3R04RL have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, Schukat Electronic and Newark Electronics have stock available or on a lead time for STTH3R04RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3R04RL often in real-time on the comparison pages.
What if I can't find stock of STTH3R04RL?
You can fill out our help required form which you can use to request a quote for STTH3R04RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.