Status: | Active |
---|---|
Series: | STTH3L06 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
15,890
in stock
|
Buy Now | |
element14
from US$0.38
|
15,890
in stock
|
Buy Now | |
Farnell
from US$0.36
|
15,890
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
7,879
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
838
in stock
|
Buy Now | |
Avnet Silica
-
|
567,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low forward voltage drop |
Low thermal resistance |
Low leakage current (platinum doping) |
Product Specifications |
---|
DS2523 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier Diode, Single, 600 V, 3 A, 1.3 V, 85 Ns, 60 A Rohs Compliant: Yes |Stmicroelectronics STTH3L06U | Newark Electronics |
DIODE, STANDARD, 3A, 600V, DO-214AA-2 | element14 |
STTH3L06 Series 3 A 600 V 85 ns Turbo 2 Ultrafast High Voltage Rectifier - SMB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Fast hi-voltage diode STTH3L06U 3A 600V | RS |
Diode Switching 600V 3A 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH3L06U?
Additional datasheets, footprints and schematics for STTH3L06U are listed on our Part Details page. You can also find images and similar parts to STTH3L06U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3L06U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3L06U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3L06U fall under?
The STTH3L06U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH3L06U when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3L06U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3L06U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3L06U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STTH3L06U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3L06U often in real-time on the comparison pages.
What if I can't find stock of STTH3L06U?
You can fill out our help required form which you can use to request a quote for STTH3L06U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.