Status: | Active |
---|---|
Series: | STTH3L06 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,095
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,095
in stock
|
Buy Now | |
element14
from US$0.35
|
3,095
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low forward voltage drop |
Low thermal resistance |
Low leakage current (platinum doping) |
Product Specifications |
---|
DS2523 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode, Standard, 3A, 600V, Do-214Ab-2 | Newark Electronics |
DIODE, STANDARD, 3A, 600V, DO-214AB-2 | element14 |
Diode Switching 600V 3A 2-Pin SMC T/R | Avnet America |
STTH3L06 Series Turbo 2 3 A 0.85 V 85 ns Ultrafast Rectifier SMT - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a STTH3L06S?
Additional datasheets, footprints and schematics for STTH3L06S are listed on our Part Details page. You can also find images and similar parts to STTH3L06S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3L06S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3L06S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3L06S fall under?
The STTH3L06S is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH3L06S when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3L06S you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3L06S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3L06S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STTH3L06S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3L06S often in real-time on the comparison pages.
What if I can't find stock of STTH3L06S?
You can fill out our help required form which you can use to request a quote for STTH3L06S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.