Status: | Active |
---|---|
Series: | STTH310 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
5,338
in stock
|
Buy Now | |
element14
from US$0.51
|
5,338
in stock
|
Buy Now | |
Farnell
from US$0.50
|
5,338
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
3,233
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forwarded voltage drop |
High reliability |
High surge current capability |
Soft switching for reduced EMI disturbances |
Planar technology |
ECOPACK2 compliant |
Fast/Ultrafast Power Diode, Single, 1 Kv, 3 A, 1.7 V, 75 Ns, 45 A Rohs Compliant: Yes |Stmicroelectronics STTH310S | Newark Electronics |
DIODE, FAST, 3A, 1KV, DO-214AB-2 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1KV 3A 2-Pin SMC T/R | Avnet America |
Fast hi-voltage diode STTH310S 3A 1000V | RS |
STTH310 Series 3 A 1.7 V 75 ns Ultrafast Rectifier Surface Mount - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a STTH310S?
Additional datasheets, footprints and schematics for STTH310S are listed on our Part Details page. You can also find images and similar parts to STTH310S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH310S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH310S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH310S fall under?
The STTH310S is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH310S when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH310S you can contact the distributor directly for product support, shipping queries etc.
Is the STTH310S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH310S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for STTH310S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH310S often in real-time on the comparison pages.
What if I can't find stock of STTH310S?
You can fill out our help required form which you can use to request a quote for STTH310S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.