Status: | Active |
---|---|
Series: | STTH302 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
20,900
in stock
|
Buy Now | |
Avnet Silica
-
|
62,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,800
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS2521 High efficiency ultrafast diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH302 Series 200 V 3 A 35 ns Axial High Efficiency Ultrafast Diode - DO-201AD | Future Electronics |
Diode Switching 200V 3A 2-Pin DO-201AD T/R | Avnet Silica |
Diode Ultrafast 3A 200V DO-201 | RS |
DIODE, ULTRAFAST, 3A, 200V | element14 |
Rectifier |Stmicroelectronics STTH302RL | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH302RL?
Additional datasheets, footprints and schematics for STTH302RL are listed on our Part Details page. You can also find images and similar parts to STTH302RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH302RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH302RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH302RL fall under?
The STTH302RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH302RL when available in the 200V to 400V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH302RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH302RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH302RL have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, RS and Avnet America have stock available or on a lead time for STTH302RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH302RL often in real-time on the comparison pages.
What if I can't find stock of STTH302RL?
You can fill out our help required form which you can use to request a quote for STTH302RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.