Status: | Active |
---|---|
Series: | STTH20R04 |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
333
in stock
|
Buy Now | |
Avnet Silica
-
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.88
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast recovery |
High surge capability |
Low power losses |
High junction temperature |
Low leakage current |
Product Specifications |
---|
DS5512 High efficiency rectifier |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode Switching 400V 20A 2-Pin(2+Tab) TO-220AC | Avnet Silica |
DO 220 | Future Electronics |
RECTIFIER, SINGLE, 20A, 400V, TO-220AC | Farnell |
Fast Recovery Diode, 20A, 400V, To-220Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH20R04D?
Additional datasheets, footprints and schematics for STTH20R04D are listed on our Part Details page. You can also find images and similar parts to STTH20R04D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH20R04D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH20R04D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH20R04D fall under?
The STTH20R04D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH20R04D when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH20R04D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH20R04D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH20R04D have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Future Electronics, Avnet America and element14 have stock available or on a lead time for STTH20R04D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH20R04D often in real-time on the comparison pages.
What if I can't find stock of STTH20R04D?
You can fill out our help required form which you can use to request a quote for STTH20R04D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.