Status: | Active |
---|---|
Series: | STTH208 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
4,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,556
in stock
|
Buy Now | |
element14
from US$0.28
|
1,556
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,556
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
Planar technology |
Soft switching for reduced EMI disturbances |
Product Specifications |
---|
DS3068 2 A, 800 V ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
STMicroelectronics, STTH208 | RS |
Diode, Fast, 2A, 800V, Do-204Ac-2 | Newark Electronics |
DIODE, FAST, 2A, 800V, DO-204AC-2 | element14 |
Diode Switching 800V 2A 2-Pin DO-15 Ammo | Avnet Silica |
STTH208 Series 2 A 1.25 V 75 ns Ultrafast Rectifier Through Hole - DO-15 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH208?
Additional datasheets, footprints and schematics for STTH208 are listed on our Part Details page. You can also find images and similar parts to STTH208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH208 fall under?
The STTH208 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH208 when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH208 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH208 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH208 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH208 often in real-time on the comparison pages.
What if I can't find stock of STTH208?
You can fill out our help required form which you can use to request a quote for STTH208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.