Status: | Active |
---|---|
Series: | STTH1R06 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,850
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,940
in stock
|
Buy Now | |
element14
from US$0.17
|
4,940
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,940
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low thermal resistance |
Low reverse recovery current |
Reduces switching and conduction losses |
Product Specifications |
---|
DS3695 Turbo 2 ultrafast high voltage rectifier |
Design Notes & Tips |
---|
DT0036 Improving voltage regulation of a buck converter using the VIPerPLUS |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH1R06 Series 600 V 1 A Through Hole Turbo 2 Ultrafast Rectifier - DO-41 | Future Electronics |
Rectifier Diode, Single, 600 V, 1 A, 1.7 V, 25 Ns, 25 A Rohs Compliant: Yes |Stmicroelectronics STTH1R06RL | Newark Electronics |
DIODE, ULTRAFAST, 600V, 1A, DO-41 | element14 |
Diode Ultrafast 1A 600V DO41 | RS |
Diode Switching 600V 1A 2-Pin DO-41 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH1R06RL?
Additional datasheets, footprints and schematics for STTH1R06RL are listed on our Part Details page. You can also find images and similar parts to STTH1R06RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R06RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R06RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R06RL fall under?
The STTH1R06RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH1R06RL when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R06RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R06RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R06RL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STTH1R06RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R06RL often in real-time on the comparison pages.
What if I can't find stock of STTH1R06RL?
You can fill out our help required form which you can use to request a quote for STTH1R06RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.