Status: | Active |
---|---|
Series: | STTH15S12 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
1,983
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
1,993
in stock
|
Buy Now | |
element14
from US$0.90
|
1,983
in stock
|
Buy Now | |
Avnet Silica
-
|
2,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Diode Ultra Fast Rectifier 1200V 15A 2-Pin TO-220AC Tube | Avnet America |
Rectifier,single,15A,1.2Kv,to-220Ac,repetitive Reverse Voltage Vrrm Max-1.2Kv,forward Current If-Av-15A,diode Configuration-Single,forward Voltage Vf Max-3.1V,reverse Recovery Time Trr Max-40Ns,forward Surge Current Ifsm Rohs Compliant: Yes |Stmicroelectronics STTH15S12D | Newark Electronics |
RECTIFIER, SINGLE, 15A, 1.2KV, TO-220AC | element14 |
Turbo 2 1200 V 15 A 40 ns Flange Mount Ultrafast Rectifier - TO-220-2 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH15S12D?
Additional datasheets, footprints and schematics for STTH15S12D are listed on our Part Details page. You can also find images and similar parts to STTH15S12D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH15S12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH15S12D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH15S12D fall under?
The STTH15S12D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH15S12D when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH15S12D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH15S12D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH15S12D have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH15S12D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH15S12D often in real-time on the comparison pages.
What if I can't find stock of STTH15S12D?
You can fill out our help required form which you can use to request a quote for STTH15S12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.