Status: | Active |
---|---|
Series: | STTH1506D |
RoHS: | Compliant |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.09
|
662
in stock
|
Buy Now | |
element14
from US$4.41
|
662
in stock
|
Buy Now | |
Farnell
from US$4.19
|
662
in stock
|
Buy Now | |
Schukat Electronic
from US$4.54
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
PACKAGE CAPACITANCE: C=16pF |
ESPECIALLY SUITED AS BOOST DIODE IN CONTINUOUS MODE POWER FACTOR CORRECTORS AND HARD SWITCHING CONDITIONS |
INTERNAL CERAMIC INSULATED DEVICES WITH EQUAL THERMAL CONDITIONS FOR BOTH 300V DIODES |
DESIGNED FOR HIGH DI/DT OPERATION. HYPERFAST RECOVERY CURRENT TO COMPETE WITH SIC DEVICES. ALLOWS DOWNSIZING OF MOSFET AND HEATSINKS |
STATIC AND DYNAMIC EQUILIBRIUM OF INTERNAL DIODES ARE WARRANTED BY DESIGN |
INSULATION (2500VRMS) ALLOWS PLACEMENT ON SAME HEATSINK AS MOSFET AND FLEXIBLE HEATSINKING ON COMMON OR SEPARATE HEATSINK |
Product Specifications |
---|
DS3572 TANDEM 600V HYPERFAST BOOST DIODE |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, 15A, 600V, Dop-3I | Newark Electronics |
RECTIFIER, 15A, 600V, DOP-3I | element14 |
Ultra Fast Diode 600V 15A TOP3-ISO | Schukat Electronic |
STTH1506 Series 600 V 15 A Tandem Hyperfast Boost Diode Through Hole - DOP-31 | Future Electronics |
Diode Switching 600V 15A 2-Pin(2+Tab) DOP3I Tube | Avnet America |
Where can I find additional details, specifications and documents for a STTH1506DPI?
Additional datasheets, footprints and schematics for STTH1506DPI are listed on our Part Details page. You can also find images and similar parts to STTH1506DPI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1506DPI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1506DPI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1506DPI fall under?
The STTH1506DPI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Tandem.
Can I view similar or alternative parts?
You can view similar parts to STTH1506DPI when available in the Ultrafast Tandem range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1506DPI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1506DPI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1506DPI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for STTH1506DPI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1506DPI often in real-time on the comparison pages.
What if I can't find stock of STTH1506DPI?
You can fill out our help required form which you can use to request a quote for STTH1506DPI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.