Status: | Active |
---|---|
Series: | STTH1502 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
3,409
in stock
|
Buy Now | |
element14
from US$0.61
|
3,080
in stock
|
Buy Now | |
Farnell
from US$0.61
|
3,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
19
in stock
|
Buy Now | |
Avnet Silica
-
|
5,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery time |
Negligible switching losses |
Insulated packages\t\tTO-220FPAC Electrical insulation 2000 VDCTO-220AC Ins Electrical insulation 2500 VRMS |
High junction temperature |
Product Specifications |
---|
DS4750 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, Single, 15A, 200V, To-220Fpac | Newark Electronics |
RECTIFIER, SINGLE, 15A, 200V, TO-220FPAC | element14 |
STMicroelectronics, STTH1502FP | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 15A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet Silica |
TO 220 ISOL FULL PACK 0.5 AC-2L | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1502FP?
Additional datasheets, footprints and schematics for STTH1502FP are listed on our Part Details page. You can also find images and similar parts to STTH1502FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1502FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1502FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1502FP fall under?
The STTH1502FP is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1502FP when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1502FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1502FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1502FP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STTH1502FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1502FP often in real-time on the comparison pages.
What if I can't find stock of STTH1502FP?
You can fill out our help required form which you can use to request a quote for STTH1502FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.