STTH1502DI Ultrafast Rectifiers by STMicroelectronics

200 V, 15 A Ultrafast Diode

Status: Active
Series: STTH1502
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STTH1502 uses ST's new 200V planar Pt doping technology, and is specially suited for switching mode base drive and transistor circuits. Packaged in TO-220AC, TO-220FPAC, and TO-220 Ins, this device is intended for use in low voltage, high frequency inverters, free wheeling and polarity protection.

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for RS
RS
from US$1.24
50
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
2,950
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,700
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
300
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Very low conduction losses
Low forward and reverse recovery time
Negligible switching losses
Insulated packages\t\tTO-220FPAC Electrical insulation 2000 VDCTO-220AC Ins Electrical insulation 2500 VRMS
High junction temperature

Alternative Descriptions

STTH1502 Series 15 A 200 V Flange Mount Ultrafast Recovery Diode-TO-220AC | Future Electronics
Diode Ultrafast 15A 200V TO220 | RS
Diode Switching 200V 15A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica
Fast Recovery Diode, 15A, 200V, To-220Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STTH1502DI?

Additional datasheets, footprints and schematics for STTH1502DI are listed on our Part Details page. You can also find images and similar parts to STTH1502DI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STTH1502DI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1502DI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STTH1502DI fall under?

The STTH1502DI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).

Can I view similar or alternative parts?

You can view similar parts to STTH1502DI when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1502DI you can contact the distributor directly for product support, shipping queries etc.

Is the STTH1502DI RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STTH1502DI have stock available?

Authorised distributors including Future Electronics, RS, Avnet Silica, EBV Elektronik and Avnet America have stock available or on a lead time for STTH1502DI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STTH1502DI often in real-time on the comparison pages.

What if I can't find stock of STTH1502DI?

You can fill out our help required form which you can use to request a quote for STTH1502DI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay