Status: | Unknown |
---|---|
Series: | STS Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | - |
Product Range | STS Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | - |
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a STS220PC04?
Additional datasheets, footprints and schematics for STS220PC04 are listed on our Part Details page. You can also find images and similar parts to STS220PC04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS220PC04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS220PC04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS220PC04 fall under?
The STS220PC04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STS220PC04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS220PC04 you can contact the distributor directly for product support, shipping queries etc.
Is the STS220PC04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS220PC04 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STS220PC04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS220PC04 often in real-time on the comparison pages.
What if I can't find stock of STS220PC04?
You can fill out our help required form which you can use to request a quote for STS220PC04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.