Status: | Active |
---|---|
Series: | STR2550 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,865
in stock
|
Buy Now | |
element14
from US$0.18
|
9,865
in stock
|
Buy Now | |
Farnell
from US$0.15
|
9,865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
6,173
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Excellent hFElinearity up to 50 mA |
Miniature SOT-23 plastic package for surface mounting circuits |
Tape and reel packaging |
The NPN complementary type is STR1550 |
Transistor, Pnp, 500V, 0.5A, Sot-23 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -500V, SOT-23-3 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
PNP Transistor,gp,bjt,500V 0.5A SOT23 | RS |
Trans GP BJT PNP 500V 0.5A 3-Pin SOT-23 T/R | EBV Elektronik |
STR2550 Series 500 V 500 mA 500 mW Fast Switchg PNP Power Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a STR2550?
Additional datasheets, footprints and schematics for STR2550 are listed on our Part Details page. You can also find images and similar parts to STR2550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR2550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR2550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR2550 fall under?
The STR2550 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STR2550 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR2550 you can contact the distributor directly for product support, shipping queries etc.
Is the STR2550 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STR2550 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for STR2550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR2550 often in real-time on the comparison pages.
What if I can't find stock of STR2550?
You can fill out our help required form which you can use to request a quote for STR2550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.