Status: | Unknown |
---|---|
Series: | STPS8 Series |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.04
|
No stock
|
Buy Now | |
Future Electronics
from US$2.57
|
17,520
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
4,667
in stock
|
Buy Now | |
Farnell
from US$3.18
|
4,667
in stock
|
Buy Now | |
element14
from US$2.93
|
4,667
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.02
|
55
in stock
|
Buy Now | |
Distrelec
from US$5.64
|
48
in stock
|
Buy Now | |
Avnet Silica
-
|
3,390
in stock
|
Buy Now | |
EBV Elektronik
-
|
330
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 500A |
Operating Temperature Max | 175°C |
Product Range | STPS8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 40A |
Current Ifsm | 500A |
Diode Type | Schottky |
Forward Current If Max | 40A |
Forward Voltage | 840mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
STPS80170C Series Dual 170 V 500 A Through Hole Schottky Rectifier - TO-247-3 | Future Electronics |
Rectifier Diode, Dual Common Cathode, 170 V, 40 A, 840 Mv, 500 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STPS80170CW | Newark Electronics |
DIODE, SCHOTTKY, 2X40A, 170V | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 80A, 170V, TO-247 | Distrelec |
Diode Schottky 170V 80A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Power schottky rectifier, STPS80170CW | RS |
Where can I find additional details, specifications and documents for a STPS80170CW?
Additional datasheets, footprints and schematics for STPS80170CW are listed on our Part Details page. You can also find images and similar parts to STPS80170CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS80170CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS80170CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS80170CW fall under?
The STPS80170CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS80170CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS80170CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS80170CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS80170CW have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for STPS80170CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS80170CW often in real-time on the comparison pages.
What if I can't find stock of STPS80170CW?
You can fill out our help required form which you can use to request a quote for STPS80170CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.