Status: | Unknown |
---|---|
Series: | STPS6 Series |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
No stock
|
Buy Now | |
element14
from US$1.78
|
1,986
in stock
|
Buy Now | |
Farnell
from US$1.77
|
1,986
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
336
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
336
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,780
in stock
|
Buy Now | |
Avnet Silica
-
|
60
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 380mV |
Forward Surge Current Ifsm Max | 600A |
Operating Temperature Max | 150°C |
Product Range | STPS6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 600A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
DIODE, SCHOTTKY, 30V, 30A, TO-247 | element14 |
Repetitive Peak Reverse Voltage:30V | Newark Electronics |
Diode Schottky 30V 30A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Diode Schottky 2x30A 30V TO247 | RS |
TO 247 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS60L30CW?
Additional datasheets, footprints and schematics for STPS60L30CW are listed on our Part Details page. You can also find images and similar parts to STPS60L30CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS60L30CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS60L30CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS60L30CW fall under?
The STPS60L30CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS60L30CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS60L30CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS60L30CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS60L30CW have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for STPS60L30CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS60L30CW often in real-time on the comparison pages.
What if I can't find stock of STPS60L30CW?
You can fill out our help required form which you can use to request a quote for STPS60L30CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.