Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now | |
Future Electronics
from US$0.78
|
6,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
57
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
element14
from US$1.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 175°C |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 20A |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS41H100C Series 100 V 20 A (x2) Dual Center Tab Schottky Rectifier - TO-220AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Diode, Schottky, 2X20A, 100V | Newark Electronics |
DIODE, SCHOTTKY, 2X20A, 100V | Farnell |
Where can I find additional details, specifications and documents for a STPS41H100CT?
Additional datasheets, footprints and schematics for STPS41H100CT are listed on our Part Details page. You can also find images and similar parts to STPS41H100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS41H100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS41H100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS41H100CT fall under?
The STPS41H100CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS41H100CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS41H100CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS41H100CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS41H100CT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STPS41H100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS41H100CT often in real-time on the comparison pages.
What if I can't find stock of STPS41H100CT?
You can fill out our help required form which you can use to request a quote for STPS41H100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.