Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
169
in stock
|
Buy Now | |
element14
from US$1.12
|
169
in stock
|
Buy Now | |
Farnell
from US$1.05
|
169
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 780mV |
Forward Surge Current Ifsm Max | 530A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Rectifier Diode, Dual Common Cathode, 100 V, 40 A, 780 Mv, 530 A, 150 C Rohs Compliant: Yes |Stmicroelectronics STPS40M100CT | Newark Electronics |
SCHOTTKY RECT, DUAL, 100V, TO-220AB | element14 |
Schottky Diode 100V 40A TO-220AB | RS |
Diode Schottky 100V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
STPS40M100C Series 100 V 20 A Power Schottky Rectifier - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a STPS40M100CT?
Additional datasheets, footprints and schematics for STPS40M100CT are listed on our Part Details page. You can also find images and similar parts to STPS40M100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS40M100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS40M100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS40M100CT fall under?
The STPS40M100CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS40M100CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS40M100CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS40M100CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS40M100CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STPS40M100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS40M100CT often in real-time on the comparison pages.
What if I can't find stock of STPS40M100CT?
You can fill out our help required form which you can use to request a quote for STPS40M100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.