Status: | Active |
---|---|
Series: | STPS3L60U-Y |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
17,450
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
220,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
8,254
in stock
|
Buy Now | |
element14
from US$0.36
|
8,254
in stock
|
Buy Now | |
Farnell
from US$0.34
|
8,254
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
3,815
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Negligible switching losses |
Low forward voltage drop |
Avalanche capability specified |
AEC-Q101 qualified |
Product Specifications |
---|
DS9563 Automotive power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Automotive 60 V 3 A Surface Mount Schottky Rectifier - DO-214AA | Future Electronics |
STMicroelectronics, STPS3L60UY | RS |
Schottky Rect, Aec-Q101, , 60V, Do-214Aa Rohs Compliant: Yes |Stmicroelectronics STPS3L60UY | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, , 60V, DO-214AA | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 3A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPS3L60UY?
Additional datasheets, footprints and schematics for STPS3L60UY are listed on our Part Details page. You can also find images and similar parts to STPS3L60UY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3L60UY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3L60UY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3L60UY fall under?
The STPS3L60UY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3L60UY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3L60UY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3L60UY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS3L60UY have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS3L60UY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3L60UY often in real-time on the comparison pages.
What if I can't find stock of STPS3L60UY?
You can fill out our help required form which you can use to request a quote for STPS3L60UY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.