Status: | Active |
---|---|
Series: | STPS3H100AFY |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,200
in stock
|
Buy Now | |
element14
from US$0.19
|
2,800
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Negligible switching losses |
High junction temperature capability |
Low leakage current |
Good trade-off between leakage current and forward voltage drop |
Avalanche specification |
ECOPACK® compliant component |
AEC-Q101 |
PPAP capable |
VRRM guaranteed from -40 to +175 °C |
Product Specifications |
---|
DS11696 Automotive high voltage power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Schottky 100V 3A 2-Pin SOD-128FL T/R | Avnet America |
Schottky Rectifier, 100V, 3A, Sod-128Fl | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 100V, SOD-128FL | element14 |
100V, 3A Automotive, 2-Pin SOD-128F T/R. | Future Electronics |
Where can I find additional details, specifications and documents for a STPS3H100AFY?
Additional datasheets, footprints and schematics for STPS3H100AFY are listed on our Part Details page. You can also find images and similar parts to STPS3H100AFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3H100AFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3H100AFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3H100AFY fall under?
The STPS3H100AFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3H100AFY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3H100AFY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3H100AFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS3H100AFY have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS3H100AFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3H100AFY often in real-time on the comparison pages.
What if I can't find stock of STPS3H100AFY?
You can fill out our help required form which you can use to request a quote for STPS3H100AFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.