Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
1,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,445
in stock
|
Buy Now | |
element14
from US$0.64
|
1,445
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
850
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 460mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 15A |
Forward Voltage | 460mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Rectifier Diode, Dual Common Cathode, 30 V, 15 A, To-220Ab, 3, 460 Mv Rohs Compliant: Yes |Stmicroelectronics STPS30L30CT | Newark Electronics |
Diode, Schottky 30A 30V | element14 |
DIODE, SCHOTTKY, 2X15A, 30V | Farnell |
STPS30L30C Series 30 V 15 A Low Drop Power Schottky Rectifier - TO-220AB | Future Electronics |
ST Schottky Diode, 30A, 30V, TO-220AB | Distrelec |
Diode Schottky 30V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS30L30CT?
Additional datasheets, footprints and schematics for STPS30L30CT are listed on our Part Details page. You can also find images and similar parts to STPS30L30CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30L30CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30L30CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30L30CT fall under?
The STPS30L30CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30L30CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30L30CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30L30CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30L30CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for STPS30L30CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30L30CT often in real-time on the comparison pages.
What if I can't find stock of STPS30L30CT?
You can fill out our help required form which you can use to request a quote for STPS30L30CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.