Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
4,022
in stock
|
Buy Now | |
element14
from US$0.72
|
2,921
in stock
|
Buy Now | |
Farnell
from US$0.65
|
2,921
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
1,285
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
Rectifier Diode,single,100 V,30 A,to-220Ab,3,800 Mv Rohs Compliant: Yes |Stmicroelectronics STPS30100ST | Newark Electronics |
SCHOTTKY RECTIFIER, 30A, 100V, TO-220AB | element14 |
STPS3010 Series Single 100 V 300 A Surface Mount Schottky Rectifier - TO-220-3 | Future Electronics |
Diode Schottky 100V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Schottky Rectifier 100V 30A TO-220AB | RS |
Where can I find additional details, specifications and documents for a STPS30100ST?
Additional datasheets, footprints and schematics for STPS30100ST are listed on our Part Details page. You can also find images and similar parts to STPS30100ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30100ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30100ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30100ST fall under?
The STPS30100ST is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30100ST when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30100ST you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30100ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30100ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPS30100ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30100ST often in real-time on the comparison pages.
What if I can't find stock of STPS30100ST?
You can fill out our help required form which you can use to request a quote for STPS30100ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.