Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FPAB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rect, Dual, 150V, To-220Fpab | Newark Electronics |
Diode Schottky 150V 20A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
STPS20150CFP Series 20 A Forward High Voltage Power Schottky Rectifier TO-220FP | Future Electronics |
SCHOTTKY RECT, DUAL, 150V, TO-220FPAB | element14 |
Where can I find additional details, specifications and documents for a STPS20150CFP?
Additional datasheets, footprints and schematics for STPS20150CFP are listed on our Part Details page. You can also find images and similar parts to STPS20150CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20150CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20150CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20150CFP fall under?
The STPS20150CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20150CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20150CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20150CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20150CFP have stock available?
Authorised distributors including Newark Electronics, Avnet Silica, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for STPS20150CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20150CFP often in real-time on the comparison pages.
What if I can't find stock of STPS20150CFP?
You can fill out our help required form which you can use to request a quote for STPS20150CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.