Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
4,622
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
6,360
in stock
|
Buy Now | |
element14
from US$0.74
|
4,622
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
138
in stock
|
Buy Now | |
Avnet Silica
-
|
21,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
Schottky Rectifier,single,60 V,10 A,to-220Ac,2,600 Mv Rohs Compliant: Yes |Stmicroelectronics STPS10L60D | Newark Electronics |
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 10A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
STPS10 Series 10 A 60 V Flange Mount Schottky Diode - TO220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STPS10L60D?
Additional datasheets, footprints and schematics for STPS10L60D are listed on our Part Details page. You can also find images and similar parts to STPS10L60D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10L60D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10L60D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10L60D fall under?
The STPS10L60D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10L60D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10L60D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10L60D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10L60D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STPS10L60D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10L60D often in real-time on the comparison pages.
What if I can't find stock of STPS10L60D?
You can fill out our help required form which you can use to request a quote for STPS10L60D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.