Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
595
in stock
|
Buy Now | |
element14
from US$0.97
|
739
in stock
|
Buy Now | |
Farnell
from US$0.84
|
739
in stock
|
Buy Now | |
Avnet Silica
-
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 610mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 5A |
Current Ifsm | 180A |
Diode Type | Schottky |
Forward Current If Max | 5A |
Forward Voltage | 610mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Diode, Schottky 10A 60V | element14 |
DIODE, SCHOTTKY, 10A, 60V | Farnell |
Dual Schottky barrier diode,STPS10L60CFP | RS |
Diode Schottky 60V 10A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
Diode, Schottky, 10A, 60V | Newark Electronics |
Power Schottky Rectifier TO-220F | Future Electronics |
Where can I find additional details, specifications and documents for a STPS10L60CFP?
Additional datasheets, footprints and schematics for STPS10L60CFP are listed on our Part Details page. You can also find images and similar parts to STPS10L60CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10L60CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10L60CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10L60CFP fall under?
The STPS10L60CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10L60CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10L60CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10L60CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10L60CFP have stock available?
Authorised distributors including element14, Farnell, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for STPS10L60CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10L60CFP often in real-time on the comparison pages.
What if I can't find stock of STPS10L60CFP?
You can fill out our help required form which you can use to request a quote for STPS10L60CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.