Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
891
in stock
|
Buy Now | |
element14
from US$0.88
|
891
in stock
|
Buy Now | |
Farnell
from US$0.84
|
891
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
604
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
16
in stock
|
Buy Now | |
Avnet Silica
-
|
1,900
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 25V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 350mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 10A |
Current Ifsm | 200A |
Device Marking | STPS10L25D |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 350mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS10L25D,Schottky diode 25V 10A TO-220 | RS |
Rectifier Diode, Single, 25 V, 10 A, To-220Ac, 2, 350 Mv Rohs Compliant: Yes |Stmicroelectronics STPS10L25D | Newark Electronics |
DIODE, SCHOTTKY, 10A, 25V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 10A, 25V, TO-220AC | Distrelec |
Diode Schottky 25V 10A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
STPS10L25D Series 0.35 V 10 A Flange Mount Schottky Rectifier - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STPS10L25D?
Additional datasheets, footprints and schematics for STPS10L25D are listed on our Part Details page. You can also find images and similar parts to STPS10L25D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10L25D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10L25D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10L25D fall under?
The STPS10L25D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10L25D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10L25D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10L25D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10L25D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS10L25D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10L25D often in real-time on the comparison pages.
What if I can't find stock of STPS10L25D?
You can fill out our help required form which you can use to request a quote for STPS10L25D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.