Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FPAB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Diode Schottky 150V 5A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
Rectifier Diode, Dual Common Cathode, 150 V, 10 A, 1 V, 120 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STPS10150CFP | Newark Electronics |
STPS10 Series Dual Center Tap 5 A 0.75 V Schottky Rectifier - TO-220FPAB | Future Electronics |
DIODE, SCHOTTKY, 10A, 150V, TO-220FPAB-3 | element14 |
Where can I find additional details, specifications and documents for a STPS10150CFP?
Additional datasheets, footprints and schematics for STPS10150CFP are listed on our Part Details page. You can also find images and similar parts to STPS10150CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10150CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10150CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10150CFP fall under?
The STPS10150CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10150CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10150CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10150CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10150CFP have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPS10150CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10150CFP often in real-time on the comparison pages.
What if I can't find stock of STPS10150CFP?
You can fill out our help required form which you can use to request a quote for STPS10150CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.